MC102100J050B20C7P Capacitors by Multicomp

CERAMIC CAPACITOR 10PF 1KV 0 5% RADIAL

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0217

Distributor Stock
Logo for Farnell
Farnell
from US$0.0217
No stock
Buy Now
Logo for element14
element14
from US$0.0279
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 1kV
Product Range MC Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0H
Lead Spacing 7.5mm
Diameter 5mm


MC102100J050B20C7P Capacitors by Multicomp Pro

CERAMIC CAPACITOR 10PF 1KV 0 5%, RADIAL

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10pF
Voltage Rating 1kV
Product Range MC Series
Capacitance Tolerance ± 5%
Dielectric Characteristic C0H
Lead Spacing 7.5mm
Capacitor Terminals Radial Leaded
Diameter 5mm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 10Pf 1Kv 0 5%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC102100J050B20C7P?

Additional datasheets, footprints and schematics for MC102100J050B20C7P are listed on our Part Details page. You can also find images and similar parts to MC102100J050B20C7P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC102100J050B20C7P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC102100J050B20C7P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC102100J050B20C7P fall under?

The MC102100J050B20C7P is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC102100J050B20C7P when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC102100J050B20C7P you can contact the distributor directly for product support, shipping queries etc.

Is the MC102100J050B20C7P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC102100J050B20C7P have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC102100J050B20C7P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC102100J050B20C7P often in real-time on the comparison pages.

What if I can't find stock of MC102100J050B20C7P?

You can fill out our help required form which you can use to request a quote for MC102100J050B20C7P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay