Status: | Active |
---|---|
Series: | MC100LVEP14 |
RoHS: | Compliant |
Prices starting from US$4.35
100 ps Device-to-Device Skew |
25 ps Within Device Skew |
400 ps Typical Propagation Delay |
Maximum Frequency > 2 GHz Typical |
PECL and HSTL Mode: VCC = 2.375 V to 3.8 V with VEE = 0 V |
NECL Mode: VCC = 0 V with VEE = -2.375 V to -3.8 V |
LVDS Input Compatible |
Open Input Default State |
Description | MC100LVEP14 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 2:1:5 |
Input Level | CML ECL HSTL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.181 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.4 |
tR & tF Max (ps) | 225 |
fmaxClock Typ (MHz) | 2000 |
Package Type | TSSOP-20 |
Clock Driver, 2Ghz, Tssop-20 | Newark Electronics |
MC100LVEP14 Series 2 GHz 3.8 V 1:5 Differential ECL/PECL/HSTL Clock Driver | Future Electronics |
Clock Driver 2-IN ECL/PECL 20-Pin TSSOP Rail | Avnet America |
CLOCK DISTRIBUTOR, D ECL/PECL/HSTL | element14 |
Where can I find additional details, specifications and documents for a MC100LVEP14DTG?
Additional datasheets, footprints and schematics for MC100LVEP14DTG are listed on our Part Details page. You can also find images and similar parts to MC100LVEP14DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEP14DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEP14DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEP14DTG fall under?
The MC100LVEP14DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEP14DTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEP14DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEP14DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEP14DTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC100LVEP14DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEP14DTG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEP14DTG?
You can fill out our help required form which you can use to request a quote for MC100LVEP14DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.