Status: | Active |
---|---|
Series: | MC100LVEP111 |
RoHS: | Compliant |
Prices starting from US$3.85
85 ps Typical Device-to-Device Skew |
20 ps Typical Output-to-Output Skew |
Jitter Less than 1 ps RMS |
Additive RMS Phase Jitter: 60fs @156.25MHz, Typical |
Maximum Frequency >3 Ghz Typical |
VBB Output |
430 ps Typical Propagation Delay |
The 100 Series Contains Temperature Compensation |
PECL and HSTL Mode Operating Range: VCC = 2.375 V to 3.8 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -2.375 V to -3.8 V |
Open Input Default State |
LVDS Input Compatible |
Applications |
---|
General purpose clock and data distribution for Networking, ATE and Computing |
Description | MC100LVEP111 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 2:1:10 |
Input Level | CML ECL HSTL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.43 |
tR & tF Max (ps) | 255 |
fmaxClock Typ (MHz) | 3000 |
Package Type | QFN-32 |
MISCELLANEOUS MOSFETS | Farnell |
Ic,ten Distributed-Output Clock Driver,ecl100,llcc,32Pin,plastic Rohs Compliant: Yes |Onsemi MC100LVEP111MNRG | Newark Electronics |
Differential ECL/PECL/HSTL Clock Driver | Future Electronics |
Clock Driver 2-IN ECL/PECL 32-Pin QFN EP T/R | Avnet America |
DIFF CLOCK DRIVER, ECL/PECL/HSTL, QFN-32 | element14 |
Where can I find additional details, specifications and documents for a MC100LVEP111MNRG?
Additional datasheets, footprints and schematics for MC100LVEP111MNRG are listed on our Part Details page. You can also find images and similar parts to MC100LVEP111MNRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEP111MNRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEP111MNRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEP111MNRG fall under?
The MC100LVEP111MNRG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEP111MNRG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEP111MNRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEP111MNRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEP111MNRG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100LVEP111MNRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEP111MNRG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEP111MNRG?
You can fill out our help required form which you can use to request a quote for MC100LVEP111MNRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.