Status: | Active |
---|---|
Series: | MC100LVEP111 |
RoHS: | Compliant |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
-
|
Buy Now | |
Future Electronics
from US$3.50
|
-
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
RS Americas
from US$5.89
|
-
|
Buy Now | |
element14
from US$4.10
|
-
|
Buy Now | |
Farnell
from US$3.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
85 ps Typical Device-to-Device Skew |
20 ps Typical Output-to-Output Skew |
Jitter Less than 1 ps RMS |
Additive RMS Phase Jitter: 60fs @156.25MHz, Typical |
Maximum Frequency >3 Ghz Typical |
VBB Output |
430 ps Typical Propagation Delay |
The 100 Series Contains Temperature Compensation |
PECL and HSTL Mode Operating Range: VCC = 2.375 V to 3.8 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -2.375 V to -3.8 V |
Open Input Default State |
LVDS Input Compatible |
Applications |
---|
General purpose clock and data distribution for Networking, ATE and Computing |
Description | MC100LVEP111 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 2:1:10 |
Input Level | CML ECL HSTL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.43 |
tR & tF Max (ps) | 255 |
fmaxClock Typ (MHz) | 3000 |
Package Type | LQFP-32 |
ECL/PECL/HSTL Clock Driver 1:10 LQFP32 | RS |
Clock Driver, 3Ghz, Lqfp-32 | Newark Electronics |
MC100LVEP111 Series 3 GHz 3.8 V 1:10 Differential ECL/PECL/HSTL Clock Driver | Future Electronics |
Clock Driver 2-IN ECL/PECL 32-Pin LQFP Tray | Avnet America |
MC100LVEP111FAG, Clock Driver ECL ECL, PECL 2-Input, 32-Pin LQFP | ON Semiconductor MC100LVEP111FAG | RS Americas |
IC, SM, LOGIC, ECL, CLOCK GEN | element14 |
Where can I find additional details, specifications and documents for a MC100LVEP111FAG?
Additional datasheets, footprints and schematics for MC100LVEP111FAG are listed on our Part Details page. You can also find images and similar parts to MC100LVEP111FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEP111FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEP111FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEP111FAG fall under?
The MC100LVEP111FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEP111FAG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEP111FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEP111FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEP111FAG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100LVEP111FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEP111FAG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEP111FAG?
You can fill out our help required form which you can use to request a quote for MC100LVEP111FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.