Status: | Active |
---|---|
Series: | MC100LVELT20 |
RoHS: | Compliant |
390 ps Typical Propagation Delay |
Maximum Input Clock Frequency > 0.8 GHz Typical |
Operating Range VCC = 3.0 V to 3.6 Vwith GND = 0 V |
PNP TTL Input for Minimal Loading |
Pb-Free Packages are Available |
Applications |
---|
Single ended to differential level translation. |
Description | MC100LVELT20 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS TTL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1000 |
tpd Typ (ns) | 0.37 |
tR & tF Max (ps) | 225 |
Package Type | SOIC-8 |
Bbg Ecl Lv Trnslatr Diff Rohs Compliant: Yes |Onsemi MC100LVELT20DG | Newark Electronics |
Translator LVCMOS/LVTTL to LVPECL 8-Pin SOIC N Rail | Avnet America |
MC100LVELT20 Series 3.3 V TTL/CMOS to Differential PECL Translato - SOIC-8 | Future Electronics |
LVL TRANSLATOR, TTL/CMOS-LVPECL, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MC100LVELT20DG?
Additional datasheets, footprints and schematics for MC100LVELT20DG are listed on our Part Details page. You can also find images and similar parts to MC100LVELT20DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVELT20DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVELT20DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVELT20DG fall under?
The MC100LVELT20DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100LVELT20DG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVELT20DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVELT20DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVELT20DG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and EBV Elektronik have stock available or on a lead time for MC100LVELT20DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVELT20DG often in real-time on the comparison pages.
What if I can't find stock of MC100LVELT20DG?
You can fill out our help required form which you can use to request a quote for MC100LVELT20DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.