Status: | Active |
---|---|
Series: | MC100LVEL91 |
RoHS: | Compliant |
620 ps Typical Propagation Delay |
The 100 Series Contains Temperature Compensation |
Operating Range: VCC = 3.8 V to 3.3 V; VEE = -3.0 V to -3.8 V; GND= 0 V |
Q Output will Default LOW with Inputs Open or at GND |
Pb-Free Packages are Available |
Description | MC100LVEL91 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 600 |
tpd Typ (ns) | 0.62 |
tR & tF Max (ps) | 580 |
Package Type | SOIC-20W |
ON Semiconductor, MC100LVEL91DWG | RS |
Triple Lvpecl To Ecl Xlator, Soic-20 | Newark Electronics |
MC100LVEL91 SeriesTriple LVPECL Input to -3.3Vto-5 V ECL OutputTranslatorSOIC-20 | Future Electronics |
Translator LVPECL to ECL 20-Pin SOIC W Rail | Avnet America |
IC, TRANSLATOR LVPECL TO ECL, SMD | Farnell |
Where can I find additional details, specifications and documents for a MC100LVEL91DWG?
Additional datasheets, footprints and schematics for MC100LVEL91DWG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL91DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL91DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL91DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL91DWG fall under?
The MC100LVEL91DWG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL91DWG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL91DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL91DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL91DWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC100LVEL91DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL91DWG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL91DWG?
You can fill out our help required form which you can use to request a quote for MC100LVEL91DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.