Status: | Active |
---|---|
Series: | MC100LVEL31 |
RoHS: | Compliant |
475ps Propagation Delay |
2.9GHz Toggle Frequency |
ESD Protection: >4 KV HBM, >200 V MM |
The 100 Series Contains Temperature Compensation |
PECL Mode Operating Range: VCC= 3.0 V to 3.8 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE = -3.0 V to -3.8 V |
Internal Input Pulldown Resistors |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 121 devices |
Pb-Free Packages are Available |
Description | MC100LVEL31 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
tJitter Typ (ps) | 1 |
tpd Typ (ns) | 0.475 |
tsu Min (ns) | 0.15 |
th Min (ns) | 0.25 |
trec Typ (ns) | 0.2 |
tR & tF Max (ps) | 320 |
fToggle Typ (MHz) | 2900 |
Package Type | SOIC-8 |
D-Type Flip Flop, 0.475Ns, Soic-8 | Newark Electronics |
MC100LVEL31 Series 2.9 GHz 3.8 V ECL D Flip-Flop with Set and Reset - SOIC-8 | Future Electronics |
Flip Flop D-Primary-Secondary Type Pos-Edge 1-Element 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC100LVEL31DG?
Additional datasheets, footprints and schematics for MC100LVEL31DG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL31DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL31DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL31DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL31DG fall under?
The MC100LVEL31DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL31DG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL31DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL31DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL31DG have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100LVEL31DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL31DG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL31DG?
You can fill out our help required form which you can use to request a quote for MC100LVEL31DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.