Status: | Active |
---|---|
Series: | MC100LVEL16 |
RoHS: | Compliant |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.48
|
No stock
|
Buy Now | |
Future Electronics
from US$3.50
|
2,538
in stock
|
Buy Now | |
Avnet America
from US$3.66
|
686
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$4.39
|
-
|
Buy Now | |
RS Americas
from US$5.63
|
-
|
Buy Now | |
element14
from US$4.17
|
-
|
Buy Now | |
Farnell
from US$3.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
300 ps Propagation Delay |
High Bandwidth Output Transitions |
ESD Protection: >2 KV HBM, > 200 V MM |
The 100 Series Contains Temperature Compensation |
PECL Mode Operating Range: VCC= 3.0 V to 3.8 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -3.8 V |
Internal Input Pulldown Resistors on D, Pullup and Pulldown Resistors on Dbar |
Q Output will Default LOW with Inputs Open or at VEE |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 79 devices |
Description | MC100LVEL16 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.7 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.3 |
tR & tF Max (ps) | 320 |
fmaxClock Typ (MHz) | 1000 |
Package Type | SOIC-8 |
MC100LVEL16 Series 1.75 GHz 3.8 V SMT ECL Differential Receiver - SOIC-8 | Future Electronics |
Single Receiver 8-Pin SOIC N Rail | Avnet America |
Differential Receiver ECL 3.3V SOIC8 | RS |
Device Type:Differential Receiver | Newark Electronics |
MC100LVEL16DG, Differential Line Receiver 3.3 V 8-Pin SOIC | ON Semiconductor MC100LVEL16DG | RS Americas |
IC, ECL 100, SMD, 100LVEL16, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a MC100LVEL16DG?
Additional datasheets, footprints and schematics for MC100LVEL16DG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL16DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL16DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL16DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL16DG fall under?
The MC100LVEL16DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL16DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL16DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL16DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL16DG have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Avnet Silica and RS have stock available or on a lead time for MC100LVEL16DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL16DG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL16DG?
You can fill out our help required form which you can use to request a quote for MC100LVEL16DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.