Status: | Active |
---|---|
Series: | MC100LVEL11 |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
-
|
Buy Now | |
Future Electronics
from US$2.63
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$4.45
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Farnell
from US$4.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
330 ps Propagation Delay |
5 ps Skew Between Outputs |
High Bandwidth Output Transitions |
ESD Protection: >4 KV HBM, >200 V MM |
The 100 Series Contains Temperature Compensation |
PECL Mode Operating Range: VCC= 3.0 V to 3.8 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE = -3.0 V to -3.8 V |
Internal Input Pulldown Resistors |
Q Output will Default LOW with Inputs Open or at VEE |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 63 devices |
Description | MC100LVEL11 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.6 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.33 |
tR & tF Max (ps) | 320 |
fmaxClock Typ (MHz) | 1000 |
Package Type | SOIC-8 |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N Rail | EBV Elektronik |
1:2 Differ. Fanout Buffer ECL 3.3V SOIC8 | RS |
Differential Fanout Buffer, 1Ghz, Soic-8 | Newark Electronics |
MC100LVEL11 Series 1 GHz 3.8 V SMT ECL 1:2 Differential Fanout Buffer - SOIC-8 | Future Electronics |
1:2 Differ. Fanout Buffer ECL 3.3V SOIC8 | ON Semiconductor MC100LVEL11DG | RS Americas |
CLOCK FANOUT BUFFER, 1GHZ, 1:2, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MC100LVEL11DG?
Additional datasheets, footprints and schematics for MC100LVEL11DG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL11DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL11DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL11DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL11DG fall under?
The MC100LVEL11DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL11DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL11DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL11DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL11DG have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC100LVEL11DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL11DG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL11DG?
You can fill out our help required form which you can use to request a quote for MC100LVEL11DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.