Status: | Active |
---|---|
Series: | MC100EPT21 |
RoHS: | Compliant |
Prices starting from US$6.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.85
|
No stock
|
Buy Now | |
Future Electronics
from US$6.93
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$6.69
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
31
in stock
|
Buy Now | |
element14
from US$11.78
|
31
in stock
|
Buy Now | |
Farnell
from US$7.02
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.05
|
-
|
Buy Now | |
RS Americas
from US$10.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.4ns Typical Propagation Delay |
Maximum Frequency > 275 MHz Typical |
24mA TTL outputs |
LVPECL/LVDS/CML Inputs, LVTTL/LVCMOS Outputs |
The 100 Series Contains Temperature Compensation |
VBB Output |
New Differential Input Common Mode Range |
Applications |
---|
Precision Clock Translation |
Description | MC100EPT21 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CML ECL LVDS |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 350 |
tpd Typ (ns) | 1.4 |
tR & tF Max (ps) | 900 |
Package Type | TSSOP-8 |
MC100EPT21 Series 3.6V Differential LVPECL/CML to LVTTL/LVCMOS Translator | Future Electronics |
Ic, Ecl 100, Smd, 100Ept21, Tssop8 | Newark Electronics |
IC, ECL 100, SMD, 100EPT21, TSSOP8 | element14 |
MC100EPT21DTG, BBG ECL TRNSLATR DIFF | RS |
Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 8-Pin TSSOP Rail | Avnet America |
MC100EPT21DTG, BBG ECL TRNSLATR DIFF | ON Semiconductor MC100EPT21DTG | RS Americas |
Where can I find additional details, specifications and documents for a MC100EPT21DTG?
Additional datasheets, footprints and schematics for MC100EPT21DTG are listed on our Part Details page. You can also find images and similar parts to MC100EPT21DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EPT21DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EPT21DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EPT21DTG fall under?
The MC100EPT21DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to MC100EPT21DTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EPT21DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EPT21DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EPT21DTG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC100EPT21DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EPT21DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EPT21DTG?
You can fill out our help required form which you can use to request a quote for MC100EPT21DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.