Status: | Active |
---|---|
Series: | MC100EP52 |
RoHS: | Compliant |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.43
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$5.46
|
100
in stock
|
Buy Now | |
Avnet America
from US$5.35
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.69
|
41
in stock
|
Buy Now | |
Future Electronics
from US$5.86
|
-
|
Buy Now | |
RS Americas
from US$9.15
|
-
|
Buy Now | |
Farnell
from US$3.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
330ps Typical Propagation Delay |
Maximum Frequency > 4 GHz Typical |
PECL Mode: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output will default LOW with inputs open or at VEE |
Pb-Free Packages are Available |
Applications |
---|
Negative edge-triggering |
Description | MC100EP52 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitter Typ (ps) | 0.2 |
tpd Typ (ns) | 0.33 |
tsu Min (ns) | 0.05 |
tR & tF Max (ps) | 170 |
fToggle Typ (MHz) | 4000 |
Package Type | TSSOP-8 |
Diff. Data & Clock D Flip-Flop TSSOP8 | RS |
Bbg Ecl Flip Flop Diff Rohs Compliant: Yes |Onsemi MC100EP52DTG | Newark Electronics |
Flip Flop D-Primary-Secondary Type Pos-Edge/Neg-Edge 1-Element 8-Pin TSSOP Rail | Avnet America |
IC: digital | Transfer Multisort Elektronik |
MC100EP52 Series 730GHz 5.5V ECL Differential Data and Clock D Flip-Flop-TSSOP-8 | Future Electronics |
MC100EP52DTG D Type Flip Flop IC, ECL, +/-3 - +/-5.5 V, 8-Pin TSSOP | ON Semiconductor MC100EP52DTG | RS Americas |
IC, FLIP FLOP LOGIC | Farnell |
Where can I find additional details, specifications and documents for a MC100EP52DTG?
Additional datasheets, footprints and schematics for MC100EP52DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP52DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP52DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP52DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP52DTG fall under?
The MC100EP52DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP52DTG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP52DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP52DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP52DTG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MC100EP52DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP52DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP52DTG?
You can fill out our help required form which you can use to request a quote for MC100EP52DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.