MC100EP51DG Clock & Data Distribution by ON Semiconductor

ECL D Flip-Flop with Reset and Differential Clock

Status: Active
Series: MC100EP51
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC10/100EP51 is a differential clock D flip-flop with reset. The device is functionally equivalent to the EL51 and LVEL51 devices. The reset input is an asynchronous, level triggered signal. Data enters the master portion of the flip-flop when the clock is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the clock. The differential clock inputs of the EP51 allow the device to be used as a negative edge triggered flip-flop. The differential input employs clamp circuitry to maintain stability under open input conditions. When left open, the CLK input will be pulled down to VEE and the CLKbar input will be biased at VCC / 2.

Where to Buy

Prices starting from US$9.10

Distributor Stock
Logo for RS
RS
from US$10.40
38
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.82
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.27
-
Buy Now
Logo for element14
element14
from US$10.15
-
Buy Now
Logo for Farnell
Farnell
from US$10.34
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

350ps Typical Propagation Delay
Maximum Frequency > 3 Ghz Typical
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V
Open Input Default State
Safety Clamp on Inputs
Pb-Free Packages are Available
Applications
ATE

Specifications

Description MC100EP51
Compliance Pb-free Halide free
Type D-Type
Bits 1
Input Level CML ECL
Output Level ECL
VCC Typ (V) 3.3 5
tJitter Typ (ps) 0.2
tpd Typ (ns) 0.32
tsu Min (ns) 0.1
th Min (ns) 0.1
trec Typ (ns) 0.15
tR & tF Max (ps) 170
fToggle Typ (MHz) 3000
Package Type SOIC-8

Alternative Descriptions

MC100EP51DG, BBG ECL FLIP FLOP RESET | RS
D-Type Flip Flop, 0.37Ns, Soic-8 | Newark Electronics
MC Series 3.3 V SMT ECL D Flip-Flop with Reset and Differential Clock - SOIC-8 | Future Electronics
Flip Flop D-Primary-Secondary Type Pos-Edge/Neg-Edge 1-Element 8-Pin SOIC N Rail | Avnet America
MC100EP51DG D Type Flip Flop IC, ECL, 3 - 5.5 V, 8-Pin SOIC | ON Semiconductor MC100EP51DG | RS Americas
IC, SM, LOGIC, ECL, FLIP-FLOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC100EP51DG?

Additional datasheets, footprints and schematics for MC100EP51DG are listed on our Part Details page. You can also find images and similar parts to MC100EP51DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC100EP51DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP51DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC100EP51DG fall under?

The MC100EP51DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.

Can I view similar or alternative parts?

You can view similar parts to MC100EP51DG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP51DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC100EP51DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC100EP51DG have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100EP51DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC100EP51DG often in real-time on the comparison pages.

What if I can't find stock of MC100EP51DG?

You can fill out our help required form which you can use to request a quote for MC100EP51DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay