Status: | Active |
---|---|
Series: | MC100EP33 |
RoHS: | Compliant |
Prices starting from US$4.67
320ps Propagation Delay |
Maximum Frequency > 4 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output will default LOW with inputs open or at VEE |
VBB Output |
Pb-Free Packages are Available |
Applications |
---|
Phase Lock Loops |
Description | MC100EP33 |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 4000 |
tpd Typ (ns) | 0.38 |
tR & tF Max (ps) | 200 |
Package Type | SOIC-8 |
Quad Clock Divider 2 SOIC8 | RS |
Divide-By-4 Ecl Divider, Soic-8 | Newark Electronics |
MC100EP33 Series 4 GHz 5.5 V Surface Mount ECL 4 Divider - SOIC-8 | Future Electronics |
Divider 8-Pin SOIC N Rail | Avnet America |
IC, SM, LOGIC, ECL, DIVIDER | element14 |
Where can I find additional details, specifications and documents for a MC100EP33DG?
Additional datasheets, footprints and schematics for MC100EP33DG are listed on our Part Details page. You can also find images and similar parts to MC100EP33DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP33DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP33DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP33DG fall under?
The MC100EP33DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC100EP33DG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP33DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP33DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP33DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100EP33DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP33DG often in real-time on the comparison pages.
What if I can't find stock of MC100EP33DG?
You can fill out our help required form which you can use to request a quote for MC100EP33DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.