Status: | Active |
---|---|
Series: | MC100EP32 |
RoHS: | Compliant |
Prices starting from US$0.45
350ps Typical Propagation Delay |
Maximum Frequency > 4 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= –3.0 V to –5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output will default LOW with inputs open or at VEE |
Pb-Free Packages are Available |
Applications |
---|
Reduce System clock skew over the alternative CMOS and TTL technologies. |
Description | MC100EP32 |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 4000 |
tpd Typ (ns) | 0.35 |
tR & tF Max (ps) | 150 |
Package Type | TSSOP-8 |
Bbg Ecl Diff Input 2 Div Rohs Compliant: Yes |Onsemi MC100EP32DTG | Newark Electronics |
MC100EP32 Series 4 GHz 5.5 V Surface Mount ECL 2 Divider - TSSOP-8 | Future Electronics |
Divider 8-Pin TSSOP Rail | Avnet America |
MC100EP32DTG, Frequency Divider, 3 to 5.5 V, -5.5 to -3 V, 8-Pin TSSOP | ON Semiconductor MC100EP32DTG | RS Americas |
IC, SM, LOGIC, ECL, DIVIDER | Farnell |
Where can I find additional details, specifications and documents for a MC100EP32DTG?
Additional datasheets, footprints and schematics for MC100EP32DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP32DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP32DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP32DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP32DTG fall under?
The MC100EP32DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC100EP32DTG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP32DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP32DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP32DTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for MC100EP32DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP32DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP32DTG?
You can fill out our help required form which you can use to request a quote for MC100EP32DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.