MC100EP210SFAG Clock & Data Distribution by ON Semiconductor

Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V

Status: Active
Series: MC100EP210S
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC100EP210S is a low skew 1-to-5 dual differential driver, designed with LVDS clock distribution in mind. The LVDS or LVPECL input signals are differential and the signal is fanned out to five identical differential LVDS outputs. The EP210S specifically guarantees low output-to-output skew. Optimal design, layout, and processing minimize skew within a device and from device to device. Two internal 50-ohm resistors are provided across the inputs. For LVDS inputs, VTA and VTB pins should be unconnected. For LVPECL inputs, VTA and VTB pins should be connected to the VTT (VCC - 2.0 V) supply. Designers can take advantage of the EP210S performance to distribute low skew LVDS clocks across the backplane or the board. Special considerations are required for differential inputs under No Signal conditions to prevent instability.

Where to Buy

Prices starting from US$14.74

Distributor Stock
Logo for Farnell
Farnell
from US$16.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.49
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.69
-
Buy Now
Logo for Avnet America
Avnet America
from US$14.74
-
Buy Now
Logo for element14
element14
from US$19.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

20 ps Typical Output-to-Output Skew
85 ps Typical Device-to-Device Skew
550 ps Typical Propagation Delay
The 100 Series contains temperature compensation.
Maximum Frequency > 1 Ghz
Operating Range: VCC = 2.375 V to 2.625 V with VEE = 0 V
Internal 50Ω Input Termination Resistors
LVDS Input/Output Compatible
Pb-Free Packages are Available
Applications
High Performance Logic for test systems and work stations. Clock fan out in routers, switches and other networking applications

Specifications

Description MC100EP210S
Compliance Pb-free Halide free
Type Buffer
Channels 2
Input / Output Ratio 1:5
Input Level CML ECL LVDS
Output Level LVDS
VCC Typ (V) 2.5
tJitterRMS Typ (ps) 0.2
tskew(o-o) Max (ps) 25
tpd Typ (ns) 0.55
tR & tF Max (ps) 200
fmaxClock Typ (MHz) 1000
Package Type LQFP-32

Alternative Descriptions

Clock Driver, 1Ghz, Lqfp-32 | Newark Electronics
MC100EP210S Series 2.5 V 1:5 Dual Differential LVDS Compatible Clock Driver | Future Electronics
Clock Fanout Buffer 20-OUT 32-Pin LQFP Tray | Avnet America
CLOCK DRIVER, DUAL, 1GHZ, LQFP-32 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC100EP210SFAG?

Additional datasheets, footprints and schematics for MC100EP210SFAG are listed on our Part Details page. You can also find images and similar parts to MC100EP210SFAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC100EP210SFAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP210SFAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC100EP210SFAG fall under?

The MC100EP210SFAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.

Can I view similar or alternative parts?

You can view similar parts to MC100EP210SFAG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP210SFAG you can contact the distributor directly for product support, shipping queries etc.

Is the MC100EP210SFAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC100EP210SFAG have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC100EP210SFAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC100EP210SFAG often in real-time on the comparison pages.

What if I can't find stock of MC100EP210SFAG?

You can fill out our help required form which you can use to request a quote for MC100EP210SFAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay