Status: | Active |
---|---|
Series: | MC100EP139 |
RoHS: | Compliant |
Prices starting from US$9.94
Maximum Frequency >1.0 GHz Typical |
50ps Output-to-Output Skew |
PECL Mode Operating Range: VCC=3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Synchronous Enable/Disable |
Master Reset for Synchronization of Multiple Chips |
VBB Output |
Pb-Free Packages are Available |
Applications |
---|
Low-Clock Skew Generation |
Description | MC100EP139 |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 1000 |
tpd Typ (ns) | 0.75 |
tR & tF Max (ps) | 250 |
Package Type | TSSOP-20 |
Clock Generator 20-Pin TSSOP Rail | Avnet America |
Clock Generator, 1Ghz, Tssop-20 | Newark Electronics |
CLOCK GENERATOR, 1GHZ, TSSOP-20 | element14 |
MC100EP139 Series 1 GHz 5.5 V ECL ≈2/4, ≈4/5/6 Clock Generation Chip - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a MC100EP139DTG?
Additional datasheets, footprints and schematics for MC100EP139DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP139DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP139DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP139DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP139DTG fall under?
The MC100EP139DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC100EP139DTG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP139DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP139DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP139DTG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MC100EP139DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP139DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP139DTG?
You can fill out our help required form which you can use to request a quote for MC100EP139DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.