Status: | Active |
---|---|
Series: | MC100EP11 |
RoHS: | Compliant |
Prices starting from US$3.39
220 ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Outputs Will Default LOW with Inputs Open or at VEE |
Description | MC100EP11 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 15 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 3000 |
Package Type | SOIC-8 |
MISCELLANEOUS MOSFETS | Farnell |
Bbg Ecl Bufr Fanout Diff Rohs Compliant: Yes |Onsemi MC100EP11DR2G | Newark Electronics |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N T/R | Avnet America |
IC, BUFFER, ECL 1:2 | element14 |
Where can I find additional details, specifications and documents for a MC100EP11DR2G?
Additional datasheets, footprints and schematics for MC100EP11DR2G are listed on our Part Details page. You can also find images and similar parts to MC100EP11DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP11DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP11DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP11DR2G fall under?
The MC100EP11DR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP11DR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP11DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP11DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP11DR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100EP11DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP11DR2G often in real-time on the comparison pages.
What if I can't find stock of MC100EP11DR2G?
You can fill out our help required form which you can use to request a quote for MC100EP11DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.