Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Inputs | 1 |
---|---|
Output Current | 50mA |
Propagation Delay | 950ps |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 100ELT24 |
Fall Time tf | 1.25ns |
IC Generic Number | 100ELT24 |
Logic Function Number | 24 |
Logic IC Base Number | 10024 |
Logic IC Function | TTL-to-Differential Ecl Translator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 1.25ns |
Supply Current | 4.5mA |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Translator Type | TTL to Differential ECL |
Where can I find additional details, specifications and documents for a MC100ELT24DG?
Additional datasheets, footprints and schematics for MC100ELT24DG are listed on our Part Details page. You can also find images and similar parts to MC100ELT24DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100ELT24DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100ELT24DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100ELT24DG fall under?
The MC100ELT24DG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC100ELT24DG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100ELT24DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100ELT24DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC100ELT24DG have stock available?
There is no stock from authorised distributors for MC100ELT24DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100ELT24DG often in real-time on the comparison pages.
What if I can't find stock of MC100ELT24DG?
You can fill out our help required form which you can use to request a quote for MC100ELT24DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.