Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | 50mA |
Propagation Delay | 820ps |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 100ELT20 |
Fall Time tf | 1.5ns |
IC Generic Number | 100ELT20 |
Logic Function Number | 20 |
Logic IC Base Number | 10020 |
Logic IC Function | TTL-to-Differential Pecl Translator |
No. of Channels | 1Channels |
No. of Gates | 1 |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 1.5ns |
Supply Current | 16mA |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Translator Type | Differential PECL |
IC, ECL 100, SMD, 100ELT20, TSSOP8 | Farnell |
Where can I find additional details, specifications and documents for a MC100ELT20DTG?
Additional datasheets, footprints and schematics for MC100ELT20DTG are listed on our Part Details page. You can also find images and similar parts to MC100ELT20DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100ELT20DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100ELT20DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100ELT20DTG fall under?
The MC100ELT20DTG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC100ELT20DTG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100ELT20DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100ELT20DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC100ELT20DTG have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for MC100ELT20DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100ELT20DTG often in real-time on the comparison pages.
What if I can't find stock of MC100ELT20DTG?
You can fill out our help required form which you can use to request a quote for MC100ELT20DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.