Status: | Active |
---|---|
Series: | MC100EL32 |
RoHS: | Compliant |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
84
in stock
|
Buy Now | |
element14
from US$3.93
|
84
in stock
|
Buy Now | |
Farnell
from US$2.98
|
84
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
-
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
510ps Propagation Delay |
3.0GHz Toggle Frequency |
ESD Protection: > 1 KV HBM, > 100 V MM |
PECL Mode Operating Range: VCC= 4.2 V to 5.7 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -4.2 V to -5.7 V |
Internal Input Pulldown Resistors on CLK(s) and R. |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 82 devices |
Applications |
---|
Phase Lock Loops |
Description | MC100EL32 |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fMax Typ (MHz) | 3000 |
tpd Typ (ns) | 0.54 |
tR & tF Max (ps) | 350 |
Package Type | SOIC-8 |
Divider, Divide By 2, Soic-8 | Newark Electronics |
DIVIDER, DIVIDE BY 2, SOIC-8 | element14 |
ON Semiconductor, MC100EL32DG | RS |
MC100EL32 Series 3 GHz 5.7 V Surface Mount ECL ≈2 Divider - SOIC-8 | Future Electronics |
Clock Divider Buffer 2-OUT 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC100EL32DG?
Additional datasheets, footprints and schematics for MC100EL32DG are listed on our Part Details page. You can also find images and similar parts to MC100EL32DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EL32DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EL32DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EL32DG fall under?
The MC100EL32DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC100EL32DG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EL32DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EL32DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EL32DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC100EL32DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EL32DG often in real-time on the comparison pages.
What if I can't find stock of MC100EL32DG?
You can fill out our help required form which you can use to request a quote for MC100EL32DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.