MC100EL31DG Clock & Data Distribution by ON Semiconductor

ECL D Flip-Flop with Set and Reset

Status: Active
Series: MC100EL31
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC10EL/100EL31 is a D flip-flop with set and reset. The device is functionally equivalent to the E131 device with higher performance capabilities. With propagation delays and output transition times significantly faster than the E131 the EL31 is ideally suited for those applications which require the ultimate in AC performance. Both set and reset inputs are asynchronous, level triggered signals. Data enters the master portion of the flip-flop when clock is LOW and is transferred to the slave, and thus the outputs, upon a positive transition of the clock. The 100 Series contains temperature compensation.

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for RS
RS
from US$4.97
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
6
in stock
Buy Now
Logo for element14
element14
from US$5.21
6
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.85
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.18
-
Buy Now
Logo for Farnell
Farnell
from US$5.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

475ps Propagation Delay
2.8GHz Toggle Frequency
ESD Protection: > 1 KV HBM, > 100 V MM
PECL Mode Operating Range: VCC= 4.2 V to 5.7 V with VEE= 0 V
NECL Mode Operating Range: VCC= 0 V with VEE= -4.2 V to -5.7 V
Internal Input Pulldown Resistors on D, CLK, S, and R
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34
Metastability 125 ps (see Application Note AN1504)
Transistor Count = 79 devices
Pb-Free Packages are Available

Specifications

Description MC100EL31
Compliance Pb-free
Type D-Type
Bits 1
Input Level ECL
Output Level ECL
VCC Typ (V) 5
tJitter Typ (ps) 1
tpd Typ (ns) 0.475
tsu Min (ns) 0.15
th Min (ns) 0.25
trec Typ (ns) 0.2
tR & tF Max (ps) 350
fToggle Typ (MHz) 2800
Package Type SOIC-8

Alternative Descriptions

D-Type Flip Flop, 0.475Ns, Soic-8 | Newark Electronics
ON Semiconductor, MC100EL31DG | RS
MC100EL31 Series 2.8 GHz 5.7 V ECL D Flip-Flop With Set and Reset - SOIC-8 | Future Electronics
Flip Flop D-Primary-Secondary Type Pos-Edge 1-Element 8-Pin SOIC N Rail | Avnet America
IC, SM, LOGIC, ECL, FLIP-FLOP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC100EL31DG?

Additional datasheets, footprints and schematics for MC100EL31DG are listed on our Part Details page. You can also find images and similar parts to MC100EL31DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC100EL31DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EL31DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC100EL31DG fall under?

The MC100EL31DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.

Can I view similar or alternative parts?

You can view similar parts to MC100EL31DG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EL31DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC100EL31DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC100EL31DG have stock available?

Authorised distributors including Newark Electronics, element14, RS, Future Electronics and Avnet America have stock available or on a lead time for MC100EL31DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC100EL31DG often in real-time on the comparison pages.

What if I can't find stock of MC100EL31DG?

You can fill out our help required form which you can use to request a quote for MC100EL31DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay