Status: | Active |
---|---|
Series: | MC100EL1648 |
RoHS: | Compliant |
Prices starting from US$6.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.69
|
-
|
Buy Now | |
Future Electronics
from US$8.80
|
-
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
RS Americas
from US$9.74
|
-
|
Buy Now | |
element14
from US$8.69
|
-
|
Buy Now | |
Avnet Asia
from US$6.93
|
-
|
Buy Now | |
Farnell
from US$8.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical Operating Frequency Up to 1100 MHz |
Low-Power 19 mA at 5.0 Vdc Power Supply |
Phase Noise -90 dBc/Hz at 25 kHz Typical |
ESD Protection: >2 KV HBM, >100 V MM |
PECL Mode Operating Range: VCC= 5.0 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -5.2 V |
Input Capacitance= 6.0 pF (TYP) |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Maximum Series Resistance for L (External Inductance)= 50 W (TYP) |
Moisture Sensitivity Level 1. For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8?, Oxygen Index 28 to 34 |
Transistor Count = 11 devices |
Pb-Free Packages are Available |
Description | MC100EL1648 |
---|---|
Compliance | Pb-free |
Input Level | ECL |
Output Level | ECL |
fMax Typ (MHz) | 1100 |
VCC Typ (V) | 5.5 |
Duty Cycle (%) | 50 |
Package Type | SOIC-8 |
MC100EL1648DG, BBG ECL LOW POWER VCO | RS |
Ic, Ecl 100, Smd, 100El1648, Soic8 | Newark Electronics |
MC100EL1648 Series 1100 MHz 5.5 V ECL Voltage Controlled Oscillator Amplifier | Future Electronics |
Voltage Controlled Oscillator Amplifier 8-Pin SOIC N Rail | Avnet America |
MC100EL1648DG, BBG ECL LOW POWER VCO | ON Semiconductor MC100EL1648DG | RS Americas |
IC, ECL 100, SMD, 100EL1648, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a MC100EL1648DG?
Additional datasheets, footprints and schematics for MC100EL1648DG are listed on our Part Details page. You can also find images and similar parts to MC100EL1648DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EL1648DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EL1648DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EL1648DG fall under?
The MC100EL1648DG is listed under Timing, Logic & Memory > Clock Generation > Voltage Controlled Oscillators (VCOs).
Can I view similar or alternative parts?
You can view similar parts to MC100EL1648DG when available in the Voltage Controlled Oscillators (VCOs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EL1648DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EL1648DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EL1648DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100EL1648DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EL1648DG often in real-time on the comparison pages.
What if I can't find stock of MC100EL1648DG?
You can fill out our help required form which you can use to request a quote for MC100EL1648DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.