Status: | Active |
---|---|
Series: | MC100EL01 |
RoHS: | Compliant |
Prices starting from US$3.32
230ps Propagation Delay |
ESD Protection: > 1 KV HBM, > 100 V MM |
PECL Mode Operating Range: VCC= 4.2 V to 5.7 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -4.2 V to -5.7 V |
Internal Input Pulldown Resistors |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 46 devices |
Pb-Free Packages are Available |
Description | MC100EL01 |
---|---|
Compliance | Pb-free |
Type | OR/NOR |
Channels | 1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fToggle Max (MHz) | 2000 |
tpd Typ (ns) | 0.23 |
tJitter Typ (ps) | 1 |
tR & tF Max (ps) | 350 |
Package Type | SOIC-8 |
ON Semiconductor, MC100EL01DG | RS |
Ic, Sm, Logic, Ecl, Gate | Newark Electronics |
MC100EL01 Series 5.7 V Surface Mount ECL 4-Input OR/NOR - SOIC-8 | Future Electronics |
OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Rail | Avnet America |
IC, SM, LOGIC, ECL, GATE | element14 |
Where can I find additional details, specifications and documents for a MC100EL01DG?
Additional datasheets, footprints and schematics for MC100EL01DG are listed on our Part Details page. You can also find images and similar parts to MC100EL01DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EL01DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EL01DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EL01DG fall under?
The MC100EL01DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC100EL01DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EL01DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EL01DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EL01DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC100EL01DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EL01DG often in real-time on the comparison pages.
What if I can't find stock of MC100EL01DG?
You can fill out our help required form which you can use to request a quote for MC100EL01DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.