Status: | Active |
---|---|
Series: | MC100E111 |
RoHS: | Compliant |
Guaranteed Skew Spec |
Differential Design |
VBB Output |
PECL Mode Operating Range: VCC = 4.2 V to 5.7 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -4.2 V to -5.7 V |
Internal Input Pulldown Resistors |
ESD Protection: > 3 KV HBM |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 (For Additional Information, see Application Note AND8003/D) |
Flammability Rating: UL-94 code V-0 @ 1/8 inch, Oxygen Index 28 to 34 |
Transistor Count = 178 devices |
Pb-Free Packages are Available |
Description | MC100E111 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:9 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
tJitterRMS Typ (ps) | <1 |
tskew(o-o) Max (ps) | 75 |
tpd Typ (ns) | 0.53 |
tR & tF Max (ps) | 650 |
fmaxClock Typ (MHz) | 800 |
Package Type | PLCC-28 |
Clock Ic Type:Clock Driver | Newark Electronics |
Clock Fanout Buffer 18-OUT 28-Pin PLCC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC100E111FNG?
Additional datasheets, footprints and schematics for MC100E111FNG are listed on our Part Details page. You can also find images and similar parts to MC100E111FNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100E111FNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100E111FNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100E111FNG fall under?
The MC100E111FNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100E111FNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100E111FNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100E111FNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100E111FNG have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for MC100E111FNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100E111FNG often in real-time on the comparison pages.
What if I can't find stock of MC100E111FNG?
You can fill out our help required form which you can use to request a quote for MC100E111FNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.