Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.27
|
-
|
Buy Now |
For Use With | - |
---|---|
Fan Frame Size | - |
Fixing Centres | 161.5mm |
Guard Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Fan Guard |
Colour | Black |
Depth | 8.2mm |
External Depth | 8.2mm |
External Height | 150mm |
External Width | 150mm |
Fan Size | 150mm |
Fan Type | Axial |
Material | Plastic |
FAN FINGER GUARD, PLASTIC, 150MM | element14 |
Where can I find additional details, specifications and documents for a MC09650-G?
Additional datasheets, footprints and schematics for MC09650-G are listed on our Part Details page. You can also find images and similar parts to MC09650-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC09650-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC09650-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC09650-G fall under?
The MC09650-G is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC09650-G when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC09650-G you can contact the distributor directly for product support, shipping queries etc.
Is the MC09650-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC09650-G have stock available?
Authorised distributors including element14 have stock available or on a lead time for MC09650-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC09650-G often in real-time on the comparison pages.
What if I can't find stock of MC09650-G?
You can fill out our help required form which you can use to request a quote for MC09650-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.