Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 8.2mm |
External Length / Height | 154mm |
External Width | 176mm |
Fixing Centres LxW | 161.5mm |
Fixing Hole Diameter | 5mm |
Height | 150mm |
Material | Plastic |
FAN FILTER ASSEMBLY, 150MM, 45PPI | element14 |
Where can I find additional details, specifications and documents for a MC09650-F/45?
Additional datasheets, footprints and schematics for MC09650-F/45 are listed on our Part Details page. You can also find images and similar parts to MC09650-F/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC09650-F/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC09650-F/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC09650-F/45 fall under?
The MC09650-F/45 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to MC09650-F/45 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC09650-F/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MC09650-F/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC09650-F/45 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC09650-F/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC09650-F/45 often in real-time on the comparison pages.
What if I can't find stock of MC09650-F/45?
You can fill out our help required form which you can use to request a quote for MC09650-F/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.