MC09150-M/45 Safety & Workwear by Multicomp

REPLACEMENT FILTERS 40MM 45PPI PK5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.97


Distributor Starting From Stock
Logo for element14 element14 US$1.97
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

For Use With -
Product Range -
SVHC No SVHC (07-Jul-2017)
External Depth 2.29mm
External Length / Height 36.4mm
External Width 36.4mm
Height 40mm
Material Foam Plastic

Alternative Descriptions

REPLACEMENT FILTERS, 40MM, 45PPI, PK5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC09150-M/45?

Additional datasheets, footprints and schematics for MC09150-M/45 are listed on our Part Details page. You can also find images and similar parts to MC09150-M/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC09150-M/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC09150-M/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC09150-M/45 fall under?

The MC09150-M/45 is listed under Tools & Maintenance > Safety & Workwear > PPE.

Can I view similar or alternative parts?

You can view similar parts to MC09150-M/45 when available in the PPE range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC09150-M/45 you can contact the distributor directly for product support, shipping queries etc.

Is the MC09150-M/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC09150-M/45 have stock available?

Authorised distributors including element14 have stock available or on a lead time for MC09150-M/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC09150-M/45 often in real-time on the comparison pages.

What if I can't find stock of MC09150-M/45?

You can fill out our help required form which you can use to request a quote for MC09150-M/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay