Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Lamp Base Type | Wire Leaded |
Mounting Hole Dia | - |
Power Rating | - |
Current Rating | 800µA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bulb Size | T-2 (6mm) |
Colour | Green |
Current Max | 0.8mA |
External Length / Height | 12.5mm |
LED / Lamp Size | T2 |
Lead Length | 30mm |
Series Resistance @ 110V | 68K 1/4W |
Series Resistance @ 240V | 220K 1/4W |
Strike Voltage AC | 65V |
Strike Voltage DC | 90V |
NEON LAMP, WIRE ENDED, T2 | Farnell |
Where can I find additional details, specifications and documents for a MC08130000?
Additional datasheets, footprints and schematics for MC08130000 are listed on our Part Details page. You can also find images and similar parts to MC08130000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC08130000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC08130000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC08130000 fall under?
The MC08130000 is listed under Electrical & Lighting > Light Bulbs & Tubes > Neon Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MC08130000 when available in the Neon Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC08130000 you can contact the distributor directly for product support, shipping queries etc.
Is the MC08130000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC08130000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC08130000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC08130000 often in real-time on the comparison pages.
What if I can't find stock of MC08130000?
You can fill out our help required form which you can use to request a quote for MC08130000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.