Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Fan Frame Size | - |
Fixing Centres | 174mm |
Guard Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Wire Finger Guard |
Colour | Black |
Depth | 6.35mm |
External Depth | 6.35mm |
External Height | 222.25mm |
External Width | 222.25mm |
Fan Size | 254mm |
Fan Type | Axial |
Material | Metal |
FAN FINGER GUARD, METAL, 254MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a MC08127-02?
Additional datasheets, footprints and schematics for MC08127-02 are listed on our Part Details page. You can also find images and similar parts to MC08127-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC08127-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC08127-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC08127-02 fall under?
The MC08127-02 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC08127-02 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC08127-02 you can contact the distributor directly for product support, shipping queries etc.
Is the MC08127-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC08127-02 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC08127-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC08127-02 often in real-time on the comparison pages.
What if I can't find stock of MC08127-02?
You can fill out our help required form which you can use to request a quote for MC08127-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.