MC0805S8F5622T5E Resistors by Multicomp

RES THICK FILM 56K2 1% 0.125W 0805

Status: Unknown
Series: MC 0805 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0052


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0290
-
Buy Now
Logo for element14 element14 US$0.0052
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0805 ^2012 Metric]
Resistance 56.2kohm
Product Range MC 0805 Series
Voltage Rating 150V
Resistor Element Type Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%


MC0805S8F5622T5E Resistors - Fixed Value by Multicomp Pro

RES, THICK FILM, 56K2, 1%, 0.125W, 0805

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistance 56.2kohm
Resistance Tolerance ± 1%
Power Rating 125mW
Resistor Case Style 0805 [2012 Metric]
Resistor Technology Thick Film
Resistor Type General Purpose
RoHS Compliant Yes

Alternative Descriptions

Res, Thick Film, 56K2, 1%, 0.125W, 0805 | Newark Electronics
RESISTOR, THICK FILM, 56.2KOHM, 125mW, 1% | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0805S8F5622T5E?

Additional datasheets, footprints and schematics for MC0805S8F5622T5E are listed on our Part Details page. You can also find images and similar parts to MC0805S8F5622T5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0805S8F5622T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0805S8F5622T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0805S8F5622T5E fall under?

The MC0805S8F5622T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0805S8F5622T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0805S8F5622T5E you can contact the distributor directly for product support, shipping queries etc.

Is the MC0805S8F5622T5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0805S8F5622T5E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0805S8F5622T5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0805S8F5622T5E often in real-time on the comparison pages.

What if I can't find stock of MC0805S8F5622T5E?

You can fill out our help required form which you can use to request a quote for MC0805S8F5622T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay