Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now |
Fuse Current | 200mA |
---|---|
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | 32VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | 0603 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity | 50A @ 32V DC |
Device Marking | C |
Fuse Type Blowing Characteristic | Time Lag |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a MC06CT.200?
Additional datasheets, footprints and schematics for MC06CT.200 are listed on our Part Details page. You can also find images and similar parts to MC06CT.200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC06CT.200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC06CT.200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC06CT.200 fall under?
The MC06CT.200 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC06CT.200 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC06CT.200 you can contact the distributor directly for product support, shipping queries etc.
Is the MC06CT.200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC06CT.200 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC06CT.200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC06CT.200 often in real-time on the comparison pages.
What if I can't find stock of MC06CT.200?
You can fill out our help required form which you can use to request a quote for MC06CT.200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.