Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Prices starting from US$0.0015
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.0015
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 0ohm |
Product Range | MC 1% Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Quantity | 5000 |
Where can I find additional details, specifications and documents for a MC0603WG00000T5E-TR?
Additional datasheets, footprints and schematics for MC0603WG00000T5E-TR are listed on our Part Details page. You can also find images and similar parts to MC0603WG00000T5E-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0603WG00000T5E-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0603WG00000T5E-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0603WG00000T5E-TR fall under?
The MC0603WG00000T5E-TR is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MC0603WG00000T5E-TR when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0603WG00000T5E-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MC0603WG00000T5E-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0603WG00000T5E-TR have stock available?
Authorised distributors including element14 have stock available or on a lead time for MC0603WG00000T5E-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0603WG00000T5E-TR often in real-time on the comparison pages.
What if I can't find stock of MC0603WG00000T5E-TR?
You can fill out our help required form which you can use to request a quote for MC0603WG00000T5E-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.