Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 33000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Reel Quantity | 4000 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CAP, 0.033µF, 50V, 10%, X7R, 0603, REEL | element14 |
Cap, 33000Pf, 50V, Mlcc, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC0603B333K500CT?
Additional datasheets, footprints and schematics for MC0603B333K500CT are listed on our Part Details page. You can also find images and similar parts to MC0603B333K500CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0603B333K500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0603B333K500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0603B333K500CT fall under?
The MC0603B333K500CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC0603B333K500CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0603B333K500CT you can contact the distributor directly for product support, shipping queries etc.
Is the MC0603B333K500CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0603B333K500CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC0603B333K500CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0603B333K500CT often in real-time on the comparison pages.
What if I can't find stock of MC0603B333K500CT?
You can fill out our help required form which you can use to request a quote for MC0603B333K500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.