Status: | Unknown |
---|---|
Series: | MC 0402 Series |
RoHS: | Unknown |
Resistor Case Style | 0402 ^1005 Metric] |
---|---|
Resistance | 0ohm |
Product Range | MC 0402 Series |
Voltage Rating | 25V |
Resistor Element Type | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistor Technology | Thick Film |
Power Rating | 63mW |
Rated Current | 1A |
Filter Terminals | SMD |
No. of Pins | 2Pins |
Reel Quantity | 1 |
RoHS Compliant | Yes |
Res, Thick Film, 0R, 0.063W, 0402, Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC0402WG00000TCE-TR?
Additional datasheets, footprints and schematics for MC0402WG00000TCE-TR are listed on our Part Details page. You can also find images and similar parts to MC0402WG00000TCE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0402WG00000TCE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0402WG00000TCE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0402WG00000TCE-TR fall under?
The MC0402WG00000TCE-TR is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC0402WG00000TCE-TR when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0402WG00000TCE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MC0402WG00000TCE-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0402WG00000TCE-TR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0402WG00000TCE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0402WG00000TCE-TR often in real-time on the comparison pages.
What if I can't find stock of MC0402WG00000TCE-TR?
You can fill out our help required form which you can use to request a quote for MC0402WG00000TCE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.