MC0402F104M160CT Capacitors by Multicomp

CAP 0.1µF 16V 20% Y5V 0402

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0022
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.0037
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 16V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic Y5V
Product Range MC Series
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)


MC0402F104M160CT Capacitors by Multicomp Pro

CAP, 0.1µF, 16V, 20%, Y5V, 0402, REELOperating Temperature

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 0.1µF
Voltage Rating 16V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic Y5V
Product Range MC Series
RoHS Compliant Yes

Alternative Descriptions

CAP, 0.1µF, 16V, 20%, Y5V, 0402, REEL | element14
Cap, 0.1Μf, 16V, 20%, Y5V, 0402, Reel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0402F104M160CT?

Additional datasheets, footprints and schematics for MC0402F104M160CT are listed on our Part Details page. You can also find images and similar parts to MC0402F104M160CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0402F104M160CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0402F104M160CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0402F104M160CT fall under?

The MC0402F104M160CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC0402F104M160CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0402F104M160CT you can contact the distributor directly for product support, shipping queries etc.

Is the MC0402F104M160CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0402F104M160CT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC0402F104M160CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0402F104M160CT often in real-time on the comparison pages.

What if I can't find stock of MC0402F104M160CT?

You can fill out our help required form which you can use to request a quote for MC0402F104M160CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay