MC0201N101K160LT Capacitors by Multicomp

CERAMIC CAPACITOR 100PF 16V C0G 10% 0201

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0010

Distributor Stock
Logo for Farnell
Farnell
from US$0.0042
13,005
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0010
13,005
in stock
Buy Now
Logo for element14
element14
from US$0.0051
13,005
in stock
Buy Now

Specifications

Capacitance 100pF
Voltage Rating 16V
Ceramic Capacitor Case 0201 ^0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range MC Series
MSL -


MC0201N101K160LT Capacitors by Multicomp Pro

CERAMIC CAPACITOR 100PF 16V, C0G, 10%, 0201

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 100pF
Voltage Rating 16V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range MC Series
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 100Pf 16V, C0G, 10%, 0201 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0201N101K160LT?

Additional datasheets, footprints and schematics for MC0201N101K160LT are listed on our Part Details page. You can also find images and similar parts to MC0201N101K160LT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0201N101K160LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0201N101K160LT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0201N101K160LT fall under?

The MC0201N101K160LT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC0201N101K160LT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0201N101K160LT you can contact the distributor directly for product support, shipping queries etc.

Is the MC0201N101K160LT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0201N101K160LT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0201N101K160LT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0201N101K160LT often in real-time on the comparison pages.

What if I can't find stock of MC0201N101K160LT?

You can fill out our help required form which you can use to request a quote for MC0201N101K160LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay