Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Capacitance | 10pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MC Series |
RoHS Compliant | Yes |
Ceramic Capacitor 10Pf 25V, C0G, 1%, 0201 | Newark Electronics |
CAP, 10PF, 25V, 1%, C0G/NP0, 0201, REEL | element14 |
Where can I find additional details, specifications and documents for a MC0201N100F250LT?
Additional datasheets, footprints and schematics for MC0201N100F250LT are listed on our Part Details page. You can also find images and similar parts to MC0201N100F250LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0201N100F250LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0201N100F250LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0201N100F250LT fall under?
The MC0201N100F250LT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC0201N100F250LT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0201N100F250LT you can contact the distributor directly for product support, shipping queries etc.
Is the MC0201N100F250LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0201N100F250LT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0201N100F250LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0201N100F250LT often in real-time on the comparison pages.
What if I can't find stock of MC0201N100F250LT?
You can fill out our help required form which you can use to request a quote for MC0201N100F250LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.