MC0201L6J7504SE Resistors by Multicomp

RES 7M5 5% 0.05W 0201 THICK FILM

Status: Unknown
Series: MCC0201 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0128

Distributor Stock
Logo for Farnell
Farnell
from US$0.0128
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistor Case Style 0201 [0603 Metric]
Resistance 7.5Mohm
Product Range MCC0201 Series
Voltage Rating 25V
Resistor Element Material Thick Film
Power Rating 50mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
External Depth 0.3mm
External Length / Height 0.23mm
External Width 0.6mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 50V
Resistor Mounting Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0201L6J7504SE?

Additional datasheets, footprints and schematics for MC0201L6J7504SE are listed on our Part Details page. You can also find images and similar parts to MC0201L6J7504SE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0201L6J7504SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0201L6J7504SE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0201L6J7504SE fall under?

The MC0201L6J7504SE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0201L6J7504SE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0201L6J7504SE you can contact the distributor directly for product support, shipping queries etc.

Is the MC0201L6J7504SE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0201L6J7504SE have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC0201L6J7504SE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0201L6J7504SE often in real-time on the comparison pages.

What if I can't find stock of MC0201L6J7504SE?

You can fill out our help required form which you can use to request a quote for MC0201L6J7504SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay