Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Prices starting from US$0.0041
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0041
|
No stock
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 113ohm |
Product Range | MC 1% Series |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.3mm |
External Length / Height | 0.23mm |
External Width | 0.6mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 50V |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MC0201L6F1130SE?
Additional datasheets, footprints and schematics for MC0201L6F1130SE are listed on our Part Details page. You can also find images and similar parts to MC0201L6F1130SE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0201L6F1130SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0201L6F1130SE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0201L6F1130SE fall under?
The MC0201L6F1130SE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC0201L6F1130SE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0201L6F1130SE you can contact the distributor directly for product support, shipping queries etc.
Is the MC0201L6F1130SE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0201L6F1130SE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC0201L6F1130SE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0201L6F1130SE often in real-time on the comparison pages.
What if I can't find stock of MC0201L6F1130SE?
You can fill out our help required form which you can use to request a quote for MC0201L6F1130SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.