MC01W08055180R Resistors by Multicomp

RES 180R 5% 0.1W 0805 THICK FILM

Status: Unknown
Series: MC 5% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0032
No stock
Buy Now
Logo for element14
element14
from US$0.0022
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 180ohm
Product Range MC 5% Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.55mm
External Length / Height 2mm
External Width 1.25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Reel Quantity 5000
Resistor Mounting Surface Mount Device
Tape Width 8mm
Temperature Coeff. + 200ppm/°C
Temperature Coeff. - 200ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 150V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC01W08055180R?

Additional datasheets, footprints and schematics for MC01W08055180R are listed on our Part Details page. You can also find images and similar parts to MC01W08055180R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC01W08055180R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC01W08055180R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC01W08055180R fall under?

The MC01W08055180R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC01W08055180R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC01W08055180R you can contact the distributor directly for product support, shipping queries etc.

Is the MC01W08055180R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC01W08055180R have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC01W08055180R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC01W08055180R often in real-time on the comparison pages.

What if I can't find stock of MC01W08055180R?

You can fill out our help required form which you can use to request a quote for MC01W08055180R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay