Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Prices starting from US$0.0006
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0006
|
No stock
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 5.36kohm |
Product Range | MC 1% Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MC01W080515K36?
Additional datasheets, footprints and schematics for MC01W080515K36 are listed on our Part Details page. You can also find images and similar parts to MC01W080515K36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC01W080515K36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC01W080515K36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC01W080515K36 fall under?
The MC01W080515K36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC01W080515K36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC01W080515K36 you can contact the distributor directly for product support, shipping queries etc.
Is the MC01W080515K36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC01W080515K36 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC01W080515K36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC01W080515K36 often in real-time on the comparison pages.
What if I can't find stock of MC01W080515K36?
You can fill out our help required form which you can use to request a quote for MC01W080515K36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.