Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0007
|
No stock
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 1.69ohm |
Product Range | MC 1% Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MC01W080511R69?
Additional datasheets, footprints and schematics for MC01W080511R69 are listed on our Part Details page. You can also find images and similar parts to MC01W080511R69 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC01W080511R69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC01W080511R69 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC01W080511R69 fall under?
The MC01W080511R69 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MC01W080511R69 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC01W080511R69 you can contact the distributor directly for product support, shipping queries etc.
Is the MC01W080511R69 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC01W080511R69 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC01W080511R69.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC01W080511R69 often in real-time on the comparison pages.
What if I can't find stock of MC01W080511R69?
You can fill out our help required form which you can use to request a quote for MC01W080511R69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.