MC0125W120615M36 Resistors by Multicomp

RES 5M36 1% 0.125W 1206 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0034

Distributor Stock
Logo for Farnell
Farnell
from US$0.0034
No stock
Buy Now
Logo for element14
element14
from US$0.0081
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 5.36Mohm
Product Range MC 1% Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Resistor Mounting Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0125W120615M36?

Additional datasheets, footprints and schematics for MC0125W120615M36 are listed on our Part Details page. You can also find images and similar parts to MC0125W120615M36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0125W120615M36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0125W120615M36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0125W120615M36 fall under?

The MC0125W120615M36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0125W120615M36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0125W120615M36 you can contact the distributor directly for product support, shipping queries etc.

Is the MC0125W120615M36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0125W120615M36 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC0125W120615M36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0125W120615M36 often in real-time on the comparison pages.

What if I can't find stock of MC0125W120615M36?

You can fill out our help required form which you can use to request a quote for MC0125W120615M36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay