MC0125W120614K02. Resistors by Multicomp

RESISTOR 4K02 0.125W 1% 1206

Status: Unknown
Series: MULTICOMP - MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0011

Distributor Stock
Logo for Farnell
Farnell
from US$0.0011
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0110
-
Buy Now
Logo for element14
element14
from US$0.0081
-
Buy Now

Specifications

Product Range MULTICOMP - MC Series
Resistance 4.02kohm
Power Rating 125mW
Resistance Tolerance ± 1%
Resistor Case Style 1206 ^3216 Metric]
Resistor Element Type Thick Film
Voltage Rating 200V


MC0125W120614K02 Resistors - Fixed Value by Multicomp Pro

RES, THICK FILM, 4K02, 1%, 0.125W, 1206

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 4.02kohm
Resistance Tolerance ± 1%
Power Rating 125mW
Resistor Case Style 1206 [3216 Metric]
Resistor Technology Thick Film
Resistor Type General Purpose
RoHS Compliant Yes

Alternative Descriptions

Res, Thick Film, 4K02, 1%, 0.125W, 1206 | Newark Electronics
RES, 4K02, 1%, 0.125W, 1206, THICK FILM | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0125W120614K02.?

Additional datasheets, footprints and schematics for MC0125W120614K02. are listed on our Part Details page. You can also find images and similar parts to MC0125W120614K02. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0125W120614K02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0125W120614K02. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0125W120614K02. fall under?

The MC0125W120614K02. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0125W120614K02. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0125W120614K02. you can contact the distributor directly for product support, shipping queries etc.

Is the MC0125W120614K02. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0125W120614K02. have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0125W120614K02..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0125W120614K02. often in real-time on the comparison pages.

What if I can't find stock of MC0125W120614K02.?

You can fill out our help required form which you can use to request a quote for MC0125W120614K02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay