Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0ohm |
Product Range | MC 1% Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Quantity | 5000 |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistor Technology | Thick Film |
Power Rating | 125mW |
Filter Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
RES, 0R0, 0.125W, , THICK FILM | element14 |
Res, Thick Film, 0R, 0.125W, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC0125W12060R?
Additional datasheets, footprints and schematics for MC0125W12060R are listed on our Part Details page. You can also find images and similar parts to MC0125W12060R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0125W12060R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0125W12060R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0125W12060R fall under?
The MC0125W12060R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC0125W12060R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0125W12060R you can contact the distributor directly for product support, shipping queries etc.
Is the MC0125W12060R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0125W12060R have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC0125W12060R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0125W12060R often in real-time on the comparison pages.
What if I can't find stock of MC0125W12060R?
You can fill out our help required form which you can use to request a quote for MC0125W12060R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.