MC0100W0603128K7 Resistors by Multicomp

RES 28K7 1% 0.1W 0603 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0015


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0020
-
Buy Now
Logo for element14 element14 US$0.0015
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 28.7kohm
Product Range MC 1% Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MC0100W0603128K7 Resistors - Fixed Value by Multicomp Pro

RES, 28K7, 1%, 0.1W, 0603, THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 28.7kohm
Product Range MC 1% Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
RoHS Compliant Yes

Alternative Descriptions

Res, 28K7, 1%, 0.1W, 0603, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0100W0603128K7?

Additional datasheets, footprints and schematics for MC0100W0603128K7 are listed on our Part Details page. You can also find images and similar parts to MC0100W0603128K7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0100W0603128K7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0100W0603128K7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0100W0603128K7 fall under?

The MC0100W0603128K7 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0100W0603128K7 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0100W0603128K7 you can contact the distributor directly for product support, shipping queries etc.

Is the MC0100W0603128K7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0100W0603128K7 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC0100W0603128K7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0100W0603128K7 often in real-time on the comparison pages.

What if I can't find stock of MC0100W0603128K7?

You can fill out our help required form which you can use to request a quote for MC0100W0603128K7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay