Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Matrix Board |
---|---|
Board Material | Phenolic |
Hole Diameter | 1mm |
External Height | 72mm |
External Width | 47mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 72mm |
Material | Phenolic |
No. of Holes | 371 |
Pitch Spacing | 2.54mm |
Type | Prototyping |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Prototype Board |
---|---|
Board Material | Phenolic |
Hole Diameter | 1mm |
External Height | 72mm |
External Width | 47mm |
Board Thickness | 1.6mm |
RoHS Compliant | Yes |
Prototype Board, Phenolic, 72Mm X 47Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC01007?
Additional datasheets, footprints and schematics for MC01007 are listed on our Part Details page. You can also find images and similar parts to MC01007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC01007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC01007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC01007 fall under?
The MC01007 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MC01007 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC01007 you can contact the distributor directly for product support, shipping queries etc.
Is the MC01007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC01007 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC01007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC01007 often in real-time on the comparison pages.
What if I can't find stock of MC01007?
You can fill out our help required form which you can use to request a quote for MC01007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.