Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Solderless Breadboard |
---|---|
Total Number of Tie Points | 270Tie Points |
No. of Distribution Strips / Buses | 2Bus Strips |
No. of Terminal Strips | 1 Terminal Strip |
Board Dimensions (L x W) - Imperial | 3.3" x 1.8" |
Board Dimensions (L x W) - Metric | 84mm x 46mm |
SVHC | No SVHC (15-Jan-2018) |
Board Connector / Footprint | Phosphor Bronze Nickel Plated Spring Clips |
Board Material | ABS (Acrylonitrile Butadiene Styrene) |
Board Thickness | 8.5mm |
Board Type | Breadboard |
External Depth | 8.5mm |
External Height | 84mm |
External Length / Height | 84mm |
External Width | 46mm |
Height | 84mm |
Hole Diameter | 0.8mm |
Hole Pitch | 2.54mm |
Lead Diameter Max | 0.8mm |
Lead Diameter Min | 0.3mm |
Material | ABS |
No. of Holes | 270 |
PCB Hole Diameter | 0.8mm |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Type | Breadboard |
BREADBOARD, 270 PIN | element14 |
Breadboard, Solderless, Abs, 270Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a MC01003?
Additional datasheets, footprints and schematics for MC01003 are listed on our Part Details page. You can also find images and similar parts to MC01003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC01003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC01003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC01003 fall under?
The MC01003 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MC01003 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC01003 you can contact the distributor directly for product support, shipping queries etc.
Is the MC01003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC01003 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC01003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC01003 often in real-time on the comparison pages.
What if I can't find stock of MC01003?
You can fill out our help required form which you can use to request a quote for MC01003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.