MC0100056 ESD Protection Products by Multicomp

STATIC SHIELDING BAG 16X20" PK100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.43

Distributor Stock
Logo for Farnell
Farnell
from US$52.79
8
in stock
Buy Now
Logo for element14
element14
from US$52.59
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$50.43
-
Buy Now

Specifications

Bag Type Static Shielding Bag (Metal-In)
Length - Imperial 20"
Length - Metric 508mm
Width - Imperial 16"
Width - Metric 406mm
Bag Thickness 76.2µm
Bag Colour Transparent
Seal Type Heat Seal
Product Range -
SVHC No SVHC (15-Jan-2019)
ESD Storage Type Bag
External Height - Imperial 20"
External Height - Metric 508mm
External Width - Imperial 16"
External Width - Metric 406.4mm

Alternative Descriptions

Metal-In Static Shielding Bag, Clear | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0100056?

Additional datasheets, footprints and schematics for MC0100056 are listed on our Part Details page. You can also find images and similar parts to MC0100056 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0100056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0100056 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0100056 fall under?

The MC0100056 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.

Can I view similar or alternative parts?

You can view similar parts to MC0100056 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0100056 you can contact the distributor directly for product support, shipping queries etc.

Is the MC0100056 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0100056 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC0100056.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0100056 often in real-time on the comparison pages.

What if I can't find stock of MC0100056?

You can fill out our help required form which you can use to request a quote for MC0100056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay