MC0063W06031162R Resistors - Fixed Value by Multicomp

RES 162R 1% 0.063W 0603 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0025
No stock
Buy Now
Logo for element14
element14
from US$0.0022
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 162ohm
Product Range MC 1% Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Reel Quantity 5000
Resistor Mounting Surface Mount Device

Alternative Descriptions

RES, 162R, 1%, 0.063W, 0603, THICK FILM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0063W06031162R?

Additional datasheets, footprints and schematics for MC0063W06031162R are listed on our Part Details page. You can also find images and similar parts to MC0063W06031162R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0063W06031162R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0063W06031162R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0063W06031162R fall under?

The MC0063W06031162R is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MC0063W06031162R when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0063W06031162R you can contact the distributor directly for product support, shipping queries etc.

Is the MC0063W06031162R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0063W06031162R have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC0063W06031162R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0063W06031162R often in real-time on the comparison pages.

What if I can't find stock of MC0063W06031162R?

You can fill out our help required form which you can use to request a quote for MC0063W06031162R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay